3.3µH Shielded Wirewound Inductor 25A 2.6mOhm Max Nonstandard, 3 Lead
3.3µH Shielded Wirewound Inductor 25A 2.6mOhm Max Nonstandard, 3 Lead
INDUCTOR, 3.3UH, SEMISHIELDED, 19.5A; Inductance:3.3µH; RMS Current (Irms):19.5A; Inductor Construction:Semishi
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75386-2-ND | 25AH7870 |
| Product Name | Fixed Inductors | Inductor, 3.3Uh, Semishielded, 19.5A; Inductance Epcos |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |