EPCOS AG Fixed Inductors B82559A4472A 20

Description
4.7µH Shielded Wirewound Inductor 2.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76070-2-ND
Fixed Inductors 495-76070-2-ND
4.7µH Shielded Wirewound Inductor 2.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76070-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76070-6-ND
Fixed Inductors 495-76070-6-ND
4.7µH Shielded Wirewound Inductor 2.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76070-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76070-1-ND
Fixed Inductors 495-76070-1-ND
4.7µH Shielded Wirewound Inductor 2.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-76070-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers