EPCOS AG Fixed Inductors B82559A0293A020

Description
29µH Shielded Wirewound Inductor 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
29µH Shielded Wirewound Inductor 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76066-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76066-6-ND
Fixed Inductors 495-76066-6-ND
29µH Shielded Wirewound Inductor 7mOhm Max Nonstandard

29µH Shielded Wirewound Inductor 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76066-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76066-1-ND
Fixed Inductors 495-76066-1-ND
29µH Shielded Wirewound Inductor 7mOhm Max Nonstandard

29µH Shielded Wirewound Inductor 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76066-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76066-2-ND
Fixed Inductors 495-76066-2-ND
29µH Shielded Wirewound Inductor 7mOhm Max Nonstandard

29µH Shielded Wirewound Inductor 7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-76066-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N2 0402DC-9N2XJRW , 0402DC-9N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details