EPCOS AG Fixed Inductors B82559A0153A024

Description
15µH Shielded Wirewound Inductor 25.5A 2.8mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 25.5A 2.8mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A0153A024CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 25.5A 2.8mOhm Nonstandard, 3 Lead

15µH Shielded Wirewound Inductor 25.5A 2.8mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A0153A024DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 25.5A 2.8mOhm Nonstandard, 3 Lead

15µH Shielded Wirewound Inductor 25.5A 2.8mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A0153A024TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 25.5A 2.8mOhm Nonstandard, 3 Lead

15µH Shielded Wirewound Inductor 25.5A 2.8mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559A0153A024CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details