TDK Corporation Fixed Inductors - B82498F3821J B82498F3821J

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047971-B82498F3821J Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 180 mA Length: 2.3 mm Shielding: Unshielded Inductance: 820 nH Height - Seated (Max): 1.397 mm Mounting: SMD (SMT) Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 25 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 300 MHz DC Current: 180 mA Composition: Wirewound Height: 1.4 mm Weight: 5.499807 mg Number of Pins: 2 Width: 1.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1.9 Ω Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BASR82J00L; AISC-0805-R82J-T; 0805CS-821XJLB; CW201212-R82J; 0603HL-821XJRB; MLF2012DR82JB82498F3 821J.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.7 mm Max DC Current: 180 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0805 REACH SVHC: Unknown Q Factor: 23 Inductance Tolerance: 5 %
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047971-B82498F3821J Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 180 mA Length: 2.3 mm Shielding: Unshielded Inductance: 820 nH Height - Seated (Max): 1.397 mm Mounting: SMD (SMT) Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 25 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 300 MHz DC Current: 180 mA Composition: Wirewound Height: 1.4 mm Weight: 5.499807 mg Number of Pins: 2 Width: 1.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1.9 Ω Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BASR82J00L; AISC-0805-R82J-T; 0805CS-821XJLB; CW201212-R82J; 0603HL-821XJRB; MLF2012DR82JB82498F3 821J.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.7 mm Max DC Current: 180 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0805 REACH SVHC: Unknown Q Factor: 23 Inductance Tolerance: 5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82498F3821J - 1047971-B82498F3821J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82498F3821J
1047971-B82498F3821J
Fixed Inductors - B82498F3821J 1047971-B82498F3821J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047971-B82498F3821J Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 180 mA Length: 2.3 mm Shielding: Unshielded Inductance: 820 nH Height - Seated (Max): 1.397 mm Mounting: SMD (SMT) Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 25 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 300 MHz DC Current: 180 mA Composition: Wirewound Height: 1.4 mm Weight: 5.499807 mg Number of Pins: 2 Width: 1.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1.9 Ω Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BASR82J00L; AISC-0805-R82J-T; 0805CS-821XJLB; CW201212-R82J; 0603HL-821XJRB; MLF2012DR82JB82498F3 821J.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.7 mm Max DC Current: 180 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0805 REACH SVHC: Unknown Q Factor: 23 Inductance Tolerance: 5 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047971-B82498F3821J
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 180 mA
Length: 2.3 mm
Shielding: Unshielded
Inductance: 820 nH
Height - Seated (Max): 1.397 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Ratings: AEC-Q200
Test Frequency: 25 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 300 MHz
DC Current: 180 mA
Composition: Wirewound
Height: 1.4 mm
Weight: 5.499807 mg
Number of Pins: 2
Width: 1.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.9 Ω
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): LQW2BASR82J00L; AISC-0805-R82J-T; 0805CS-821XJLB; CW201212-R82J; 0603HL-821XJRB; MLF2012DR82JB82498F3821J.;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.7 mm
Max DC Current: 180 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8504500000, 8504500000
Case Code (Imperial): 0805
REACH SVHC: Unknown
Q Factor: 23
Inductance Tolerance: 5 %

Buy Now
SMD 180mA Inductor and Choke - 71-B82498F3821J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180mA Inductor and Choke
71-B82498F3821J
SMD 180mA Inductor and Choke 71-B82498F3821J
RF Inductors - SMD 820nH 180mA 5% 2.3x1.7mm SMD Product overview: B82498F3821J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3821J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 820nH 180mA 5% 2.3x1.7mm SMD Product overview: B82498F3821J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3821J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1047971-B82498F3821J 71-B82498F3821J
Product Name Fixed Inductors - B82498F3821J SMD 180mA Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard; Wirewound Wirewound
Configuration Fixed
Inductance Range 0.8200 microH 0.8200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 2-1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details