EPCOS AG Fixed Inductors B82498F3681G000

Description
680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82498F3681G000TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3681G000DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3681G000CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82498F3681G000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers