EPCOS AG Fixed Inductors B82496C3121J000

Description
120nH Unshielded Wirewound Inductor 160mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 160mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1828-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1828-6-ND
Fixed Inductors 495-1828-6-ND
120nH Unshielded Wirewound Inductor 160mA 3Ohm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 160mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1828-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1828-2-ND
Fixed Inductors 495-1828-2-ND
120nH Unshielded Wirewound Inductor 160mA 3Ohm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 160mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1828-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1828-1-ND
Fixed Inductors 495-1828-1-ND
120nH Unshielded Wirewound Inductor 160mA 3Ohm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 160mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1139721-B82496C3121J000
Inductors, Coils, Chokes - Fixed Inductors 1139721-B82496C3121J000
Win Source Part Number: 1139721-B82496C3121J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 120 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 5 @ 25.2MHz Frequency - Self Resonant: 1.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 3Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: -495-1828-1,-495-182 8-1-ND,-B82496C3121J ,495-1828-1,495-1828 -2,495-1828-6,B82496 C3121J

Win Source Part Number: 1139721-B82496C3121J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 120 nH
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 5 @ 25.2MHz
Frequency - Self Resonant: 1.8GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 3Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: -495-1828-1,-495-1828-1-ND,-B82496C3121J,495-1828-1,495-1828-2,495-1828-6,B82496C3121J

Buy Now Datasheet
Automotive 0.12uH 25.2MHz 0.16A Inductor and Choke - 71-B82496C3121J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.12uH 25.2MHz 0.16A Inductor and Choke
71-B82496C3121J000
Automotive 0.12uH 25.2MHz 0.16A Inductor and Choke 71-B82496C3121J000
Inductor RF Laser Cut 0.12uH 5% 25.2MHz 5Q-Factor Copper Plated Ceramic 0.16A 3Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3121J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 25.2MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 25.2MHz, 0.16A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3121J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.12uH 5% 25.2MHz 5Q-Factor Copper Plated Ceramic 0.16A 3Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3121J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 25.2MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 25.2MHz, 0.16A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3121J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Smd, 120Nh, 160Ma, 5%, 1.8Ghz; Inductance Epcos - 59T9590 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 120Nh, 160Ma, 5%, 1.8Ghz; Inductance Epcos
59T9590
Inductor, Smd, 120Nh, 160Ma, 5%, 1.8Ghz; Inductance Epcos 59T9590
INDUCTOR, SMD, 120NH, 160MA, 5%, 1.8GHZ; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:160mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Product Width:0.8mmRoHS Compliant: Yes

INDUCTOR, SMD, 120NH, 160MA, 5%, 1.8GHZ; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:160mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site
Inductor, Smd, 120Nh, 160Ma, 5%, 1.8Ghz, Full Reel; Inductance Epcos - 06J0987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 120Nh, 160Ma, 5%, 1.8Ghz, Full Reel; Inductance Epcos
06J0987
Inductor, Smd, 120Nh, 160Ma, 5%, 1.8Ghz, Full Reel; Inductance Epcos 06J0987
INDUCTOR, SMD, 120NH, 160MA, 5%, 1.8GHZ, FULL REEL; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:160mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

INDUCTOR, SMD, 120NH, 160MA, 5%, 1.8GHZ, FULL REEL; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:160mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - B82496C3121J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82496C3121J000
Fixed Inductors B82496C3121J000
FIXED IND 120NH 160MA 3 OHM SMD

FIXED IND 120NH 160MA 3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1828-6-ND 1139721-B82496C3121J000 71-B82496C3121J000 59T9590 06J0987 B82496C3121J000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 0.12uH 25.2MHz 0.16A Inductor and Choke Inductor, Smd, 120Nh, 160Ma, 5%, 1.8Ghz; Inductance Epcos Inductor, Smd, 120Nh, 160Ma, 5%, 1.8Ghz, Full Reel; Inductance Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Copper Plated Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data