TDK Corporation Fixed Inductors - B82496C3101J B82496C3101J

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744668-B82496C3101J Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744668-B82496C3101J Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82496C3101J
744668-B82496C3101J
Fixed Inductors - B82496C3101J 744668-B82496C3101J
Manufacturer: EPCOS (TDK) Win Source Part Number: 744668-B82496C3101J Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 744668-B82496C3101J
Manufacturer Homepage: www.epcos.com
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now
SMD 200mA Inductor and Choke - 71-B82496C3101J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200mA Inductor and Choke
71-B82496C3101J
SMD 200mA Inductor and Choke 71-B82496C3101J
RF Inductors - SMD 100nH 200mA 5% 1.6x0.8mm SMD Product overview: B82496C3101J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3101J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 100nH 200mA 5% 1.6x0.8mm SMD Product overview: B82496C3101J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3101J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 744668-B82496C3101J 71-B82496C3101J
Product Name Fixed Inductors - B82496C3101J SMD 200mA Inductor and Choke
Technology Wirewound
Core Material Ceramic
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2224JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details