220µH Shielded Wirewound Inductor 1.45A 290mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 1.45A 290mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 1.45A 290mOhm Max Nonstandard
Surface Mount Power Inductor, B82477R4 Series, 220 H, 20%, Shielded, 0.29 ohm, 1.35 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5703-1-ND | 55W2283 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, B82477R4 Series, 220 H, 20%, Shielded, 0.29 Ohm, 1.35 A Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |