EPCOS AG Fixed Inductors B82477G2682M000

Description
6.8µH Shielded Wirewound Inductor 4.4A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.4A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82477G2682M000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82477G2682M000-ND
Fixed Inductors B82477G2682M000-ND
6.8µH Shielded Wirewound Inductor 4.4A 22mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.4A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82477G2682M000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details