EPCOS AG Fixed Inductors B82477G2123M000

Description
FIXED IND 12UH 3.5A 27 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 12UH 3.5A 27 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82477G2123M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 3.5A 27 MOHM SMD

FIXED IND 12UH 3.5A 27 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82477G2123M000TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477G2123M000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 3.5A 27 MOHM SMD

FIXED IND 12UH 3.5A 27 MOHM SMD

Buy Now Datasheet
SMD 12UH 3.5A 27 MOHM Inductor and Choke - 71-B82477G2123M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 3.5A 27 MOHM Inductor and Choke
71-B82477G2123M000
SMD 12UH 3.5A 27 MOHM Inductor and Choke 71-B82477G2123M000
FIXED IND 12UH 3.5A 27 MOHM SMD Product overview: B82477G2123M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2123M000 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 3.5A 27 MOHM SMD Product overview: B82477G2123M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2123M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477G2123M000DKR-ND 71-B82477G2123M000
Product Name Fixed Inductors SMD 12UH 3.5A 27 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details