EPCOS AG Fixed Inductors B82475A1683K000

Description
68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82475A1683K000TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82475A1683K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 1.11A 220 MOHM

FIXED IND 68UH 1.11A 220 MOHM

Buy Now Datasheet
SMD 68UH 1.11A 220MOHM Inductor and Choke - 71-B82475A1683K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.11A 220MOHM Inductor and Choke
71-B82475A1683K000
SMD 68UH 1.11A 220MOHM Inductor and Choke 71-B82475A1683K000
FIXED IND 68UH 1.11A 220MOHM SMD Product overview: B82475A1683K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.11A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.11A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82475A1683K000 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.11A 220MOHM SMD Product overview: B82475A1683K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.11A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.11A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82475A1683K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82475A1 Series, 68 H, 10%, Wirewound, 0.22 Ohm, 1.11 A Rohs Compliant Epcos - 34P1365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82475A1 Series, 68 H, 10%, Wirewound, 0.22 Ohm, 1.11 A Rohs Compliant Epcos
34P1365
Surface Mount Power Inductor, B82475A1 Series, 68 H, 10%, Wirewound, 0.22 Ohm, 1.11 A Rohs Compliant Epcos 34P1365
Surface Mount Power Inductor, B82475A1 Series, 68 H, 10%, Wirewound, 0.22 ohm, 1.11 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82475A1 Series, 68 H, 10%, Wirewound, 0.22 ohm, 1.11 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Smt-Inductor 10X9 68Uh 1.11A / Tape & Reel Epcos - 06J0879 - Newark, An Avnet Company
Chicago, IL, United States
Power Smt-Inductor 10X9 68Uh 1.11A / Tape & Reel Epcos
06J0879
Power Smt-Inductor 10X9 68Uh 1.11A / Tape & Reel Epcos 06J0879
POWER SMT-INDUCTOR 10X9 68uH 1.11A / TAPE & REEL

POWER SMT-INDUCTOR 10X9 68uH 1.11A / TAPE & REEL

Supplier's Site Datasheet
Fixed Inductors - B82475A1683K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82475A1683K000
Fixed Inductors B82475A1683K000
FIXED IND 68UH 1.11A 220MOHM SMD

FIXED IND 68UH 1.11A 220MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82475A1683K000TR-ND 71-B82475A1683K000 34P1365 06J0879 B82475A1683K000
Product Name Fixed Inductors SMD 68UH 1.11A 220MOHM Inductor and Choke Surface Mount Power Inductor, B82475A1 Series, 68 H, 10%, Wirewound, 0.22 Ohm, 1.11 A Rohs Compliant Epcos Power Smt-Inductor 10X9 68Uh 1.11A / Tape & Reel Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details