10µH Unshielded Wirewound Inductor 1.44A 100mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 1.44A 100mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 1.44A 100mOhm Max Nonstandard
Surface Mount Power Inductor, B82471A1 Series, 10 H, 20%, Wirewound, 0.1 ohm, 1.44 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75963-2-ND | 19P0461 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, B82471A1 Series, 10 H, 20%, Wirewound, 0.1 Ohm, 1.44 A Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |