Triad Magnetics Fixed Inductors RC-5-B

Description
915µH Unshielded Wirewound Inductor 625mA 1Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
915µH Unshielded Wirewound Inductor 625mA 1Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RC-5-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RC-5-B-ND
Fixed Inductors RC-5-B-ND
915µH Unshielded Wirewound Inductor 625mA 1Ohm Radial, Vertical Cylinder

915µH Unshielded Wirewound Inductor 625mA 1Ohm Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RC-5-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 82 microH
DCR 1.54 ohms
Rated DC Current 390 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details