EPCOS AG Fixed Inductors B82464P4105M000

Description
1mH Shielded Wirewound Inductor 340mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 340mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77039-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77039-2-ND
Fixed Inductors 495-77039-2-ND
1mH Shielded Wirewound Inductor 340mA 2.2Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 340mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77039-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77039-1-ND
Fixed Inductors 495-77039-1-ND
1mH Shielded Wirewound Inductor 340mA 2.2Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 340mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77039-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77039-6-ND
Fixed Inductors 495-77039-6-ND
1mH Shielded Wirewound Inductor 340mA 2.2Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 340mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 1 Mh, 20%, Shielded, 2.2 Ohm, 340 Ma Rohs Compliant Epcos - 31Y0644 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 1 Mh, 20%, Shielded, 2.2 Ohm, 340 Ma Rohs Compliant Epcos
31Y0644
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 1 Mh, 20%, Shielded, 2.2 Ohm, 340 Ma Rohs Compliant Epcos 31Y0644
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 1 mH, 20%, Shielded, 2.2 ohm, 340 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 1 mH, 20%, Shielded, 2.2 ohm, 340 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77039-2-ND 31Y0644
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 1 Mh, 20%, Shielded, 2.2 Ohm, 340 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details