EPCOS AG Fixed Inductors B82464G4334M000

Description
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1804-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1804-1-ND
Fixed Inductors 495-1804-1-ND
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1804-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1804-6-ND
Fixed Inductors 495-1804-6-ND
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1804-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1804-2-ND
Fixed Inductors 495-1804-2-ND
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82464G4334M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82464G4334M000
Fixed Inductors B82464G4334M000
FIXED IND 330UH 590MA 650MOHM SM

FIXED IND 330UH 590MA 650MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1804-1-ND B82464G4334M000
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers