EPCOS AG RFID Antennas B82450A4904A000

Description
RFID Antenna 125kHz
Request a Quote Datasheet
Description
RFID Antenna 125kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - B82450A4904A000-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
B82450A4904A000-ND
RFID Antennas B82450A4904A000-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
125KHZ Rfid Antenna - 855-B82450A4904A000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125KHZ Rfid Antenna
855-B82450A4904A000
125KHZ Rfid Antenna 855-B82450A4904A000
RFID TRANSPONDER COIL 125KHZ SMT Product overview: B82450A4904A000 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125KHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 125KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82450A4904A000 can be used for catalog matching and distributor lookup.

RFID TRANSPONDER COIL 125KHZ SMT Product overview: B82450A4904A000 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125KHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 125KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82450A4904A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number B82450A4904A000-ND 855-B82450A4904A000
Product Name RFID Antennas 125KHZ Rfid Antenna
Applications RFID RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details