EPCOS AG Fixed Inductors B82442T1474K050

Description
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1474K050DKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1474K050CT-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1474K050TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Smt-Inductor 2220 470Uh 10% / Tape & Reel Epcos - 07R6545 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 2220 470Uh 10% / Tape & Reel Epcos
07R6545
Smt-Inductor 2220 470Uh 10% / Tape & Reel Epcos 07R6545
SMT-INDUCTOR 2220 470uH 10% / TAPE & REEL

SMT-INDUCTOR 2220 470uH 10% / TAPE & REEL

Supplier's Site
Surface Mount High Frequency Inductor, B82442T Series, 470 H, 10%, 2220 [5650 Metric], 2.6 Mhz Rohs Compliant Epcos - 19P2587 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82442T Series, 470 H, 10%, 2220 [5650 Metric], 2.6 Mhz Rohs Compliant Epcos
19P2587
Surface Mount High Frequency Inductor, B82442T Series, 470 H, 10%, 2220 [5650 Metric], 2.6 Mhz Rohs Compliant Epcos 19P2587
Surface Mount High Frequency Inductor, B82442T Series, 470 H, 10%, 2220 [5650 Metric], 2.6 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82442T Series, 470 H, 10%, 2220 [5650 Metric], 2.6 MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1474K050DKR-ND 07R6545 19P2587
Product Name Fixed Inductors Smt-Inductor 2220 470Uh 10% / Tape & Reel Epcos Surface Mount High Frequency Inductor, B82442T Series, 470 H, 10%, 2220 [5650 Metric], 2.6 Mhz Rohs Compliant Epcos
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 4.73 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details