EPCOS AG Fixed Inductors B82442T1153K000

Description
15µH Unshielded Wirewound Inductor 1.26A 190mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.26A 190mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1153K000TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 1.26A 190mOhm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 1.26A 190mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1153K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 1.26A 190 MOHM

FIXED IND 15UH 1.26A 190 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1153K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 1.26A 190 MOHM

FIXED IND 15UH 1.26A 190 MOHM

Buy Now Datasheet
Inductor, 15Uh, 16Mhz, 2220 Rohs Compliant Epcos - 92AH1138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 16Mhz, 2220 Rohs Compliant Epcos
92AH1138
Inductor, 15Uh, 16Mhz, 2220 Rohs Compliant Epcos 92AH1138
INDUCTOR, 15UH, 16MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 15UH, 16MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1153K000TR-ND 92AH1138
Product Name Fixed Inductors Inductor, 15Uh, 16Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details