EPCOS AG Fixed Inductors B82442A1392K000

Description
3.9µH Unshielded Wirewound Inductor 1.05A 72mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 1.05A 72mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442A1392K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442A1392K000-ND
Fixed Inductors B82442A1392K000-ND
3.9µH Unshielded Wirewound Inductor 1.05A 72mOhm Max 2-SMD, J-Lead

3.9µH Unshielded Wirewound Inductor 1.05A 72mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 3.9UH 1.05A 72MOHM Inductor and Choke - 71-B82442A1392K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 1.05A 72MOHM Inductor and Choke
71-B82442A1392K000
SMD 3.9UH 1.05A 72MOHM Inductor and Choke 71-B82442A1392K000
FIXED IND 3.9UH 1.05A 72MOHM SMD Product overview: B82442A1392K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 1.05A, 72MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 1.05A, 72MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1392K000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 1.05A 72MOHM SMD Product overview: B82442A1392K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 1.05A, 72MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 1.05A, 72MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1392K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82442A1392K000-ND 71-B82442A1392K000
Product Name Fixed Inductors SMD 3.9UH 1.05A 72MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-051 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 33000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details