EPCOS AG SMD 56UH 300MA 2 OHM Inductor and Choke B82432T1563K000

Description
FIXED IND 56UH 300MA 2 OHM SMD Product overview: B82432T1563K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 300MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 300MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1563K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 300MA 2 OHM SMD Product overview: B82432T1563K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 300MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 300MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1563K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56UH 300MA 2 OHM Inductor and Choke - 71-B82432T1563K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 300MA 2 OHM Inductor and Choke
71-B82432T1563K000
SMD 56UH 300MA 2 OHM Inductor and Choke 71-B82432T1563K000
FIXED IND 56UH 300MA 2 OHM SMD Product overview: B82432T1563K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 300MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 300MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1563K000 can be used for catalog matching and distributor lookup.

FIXED IND 56UH 300MA 2 OHM SMD Product overview: B82432T1563K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 300MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 300MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1563K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1982-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1982-2-ND
Fixed Inductors 495-1982-2-ND
56µH Unshielded Wirewound Inductor 300mA 2Ohm Max 2-SMD, J-Lead

56µH Unshielded Wirewound Inductor 300mA 2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1982-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1982-1-ND
Fixed Inductors 495-1982-1-ND
56µH Unshielded Wirewound Inductor 300mA 2Ohm Max 2-SMD, J-Lead

56µH Unshielded Wirewound Inductor 300mA 2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1982-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1982-6-ND
Fixed Inductors 495-1982-6-ND
56µH Unshielded Wirewound Inductor 300mA 2Ohm Max 2-SMD, J-Lead

56µH Unshielded Wirewound Inductor 300mA 2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 56Uh, 300Ma, +10%, 10Mhz; Inductance Epcos - 06J0739 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 300Ma, +10%, 10Mhz; Inductance Epcos
06J0739
Inductor, 56Uh, 300Ma, +10%, 10Mhz; Inductance Epcos 06J0739
INDUCTOR, 56UH, 300MA, +10%, 10MHz; Inductance:56µH; DC Resistance Max:2ohm; Self Resonant Frequency:10MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, 56UH, 300MA, +10%, 10MHz; Inductance:56µH; DC Resistance Max:2ohm; Self Resonant Frequency:10MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site
Inductor, 56Uh, 10Mhz, 1812 Rohs Compliant Epcos - 92AH4093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 10Mhz, 1812 Rohs Compliant Epcos
92AH4093
Inductor, 56Uh, 10Mhz, 1812 Rohs Compliant Epcos 92AH4093
INDUCTOR, 56UH, 10MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 56UH, 10MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1563K000 495-1982-2-ND 06J0739 92AH4093
Product Name SMD 56UH 300MA 2 OHM Inductor and Choke Fixed Inductors Inductor, 56Uh, 300Ma, +10%, 10Mhz; Inductance Epcos Inductor, 56Uh, 10Mhz, 1812 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 56 microH 56 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details