EPCOS AG Fixed Inductors B82422T1332K000

Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2656-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2656-2-ND
Fixed Inductors 495-2656-2-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2656-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2656-1-ND
Fixed Inductors 495-2656-1-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2656-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2656-6-ND
Fixed Inductors 495-2656-6-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-2656-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details