Win Source Part Number: 969720-B82422T1222K0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: -495-1732-1-ND,-B824
FIXED IND 2.2UH 320MA 800 MOHM
2.2µH Unshielded Wirewound Inductor 320mA 800mOhm Max 2-SMD, J-Lead
2.2µH Unshielded Wirewound Inductor 320mA 800mOhm Max 2-SMD, J-Lead
Inductor General Purpose Molded Wirewound 2.2uH 10% 7.96MHz 30Q-Factor Ferrite 0.32A 0.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.96MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.96MHz, 0.32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1222K000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 969720-B82422T1222K000 | 495-B82422T1222K000DKR-ND | 71-B82422T1222K000 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Automotive 2.2uH 7.96MHz 0.32A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | General Purpose | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |