EPCOS AG Fixed Inductors B82422H1472K000

Description
4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2649-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2649-6-ND
Fixed Inductors 495-2649-6-ND
4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2649-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2649-2-ND
Fixed Inductors 495-2649-2-ND
4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2649-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2649-1-ND
Fixed Inductors 495-2649-1-ND
4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82422H Series, 4.7 H, 10%, 1210 [3225 Metric], 46 Mhz Rohs Compliant Epcos - 25M8340 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422H Series, 4.7 H, 10%, 1210 [3225 Metric], 46 Mhz Rohs Compliant Epcos
25M8340
Surface Mount High Frequency Inductor, B82422H Series, 4.7 H, 10%, 1210 [3225 Metric], 46 Mhz Rohs Compliant Epcos 25M8340
Surface Mount High Frequency Inductor, B82422H Series, 4.7 H, 10%, 1210 [3225 Metric], 46 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422H Series, 4.7 H, 10%, 1210 [3225 Metric], 46 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - B82422H1472K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82422H1472K000
Fixed Inductors B82422H1472K000
FIXED IND 4.7UH 700MA 250MOHM SM

FIXED IND 4.7UH 700MA 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2649-6-ND 25M8340 B82422H1472K000
Product Name Fixed Inductors Surface Mount High Frequency Inductor, B82422H Series, 4.7 H, 10%, 1210 [3225 Metric], 46 Mhz Rohs Compliant Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details