TE Connectivity Fixed Inductors 3631B470LL

Description
47µH Shielded Inductor 1.6A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.6A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A106139DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106139DKR-ND
Fixed Inductors A106139DKR-ND
47µH Shielded Inductor 1.6A 130mOhm Max Nonstandard

47µH Shielded Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106139CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106139CT-ND
Fixed Inductors A106139CT-ND
47µH Shielded Inductor 1.6A 130mOhm Max Nonstandard

47µH Shielded Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106139TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106139TR-ND
Fixed Inductors A106139TR-ND
47µH Shielded Inductor 1.6A 130mOhm Max Nonstandard

47µH Shielded Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
SMD 47uH 1.6A Inductor and Choke - 71-3631B470LL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 1.6A Inductor and Choke
71-3631B470LL
SMD 47uH 1.6A Inductor and Choke 71-3631B470LL
47uH 1.6A Shielded Wirewound Inductor, SMD, Ferrite, 15% Product overview: 3631B470LL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B470LL can be used for catalog matching and distributor lookup.

47uH 1.6A Shielded Wirewound Inductor, SMD, Ferrite, 15% Product overview: 3631B470LL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B470LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Smd, 47Uh, 1.6A; Inductance Sigmainductors Te Connectivity - 05M6218 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 47Uh, 1.6A; Inductance Sigmainductors Te Connectivity
05M6218
Inductor, Smd, 47Uh, 1.6A; Inductance Sigmainductors Te Connectivity 05M6218
INDUCTOR, SMD, 47UH, 1.6A; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:3631 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Product Length:12.7mmRoHS Compliant: Yes

INDUCTOR, SMD, 47UH, 1.6A; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:3631 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Product Length:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A106139DKR-ND 71-3631B470LL 05M6218
Product Name Fixed Inductors SMD 47uH 1.6A Inductor and Choke Inductor, Smd, 47Uh, 1.6A; Inductance Sigmainductors Te Connectivity
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details