2.2µH Unshielded Wirewound Inductor 560mA 330mOhm Max 2-SMD, J-Lead
Inductor Power Chip Wirewound 2.2uH 10% 1MHz 10Q-Factor Ferrite 0.56A 0.33Ohm DCR 1210 T/R Product overview: B82422H1222K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 0.56A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 0.56A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1222K100 can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 560MA 330MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-1725-2-ND | 71-B82422H1222K100 | B82422H1222K100 |
| Product Name | Fixed Inductors | 2.2uH 1MHz 0.56A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |