Coilcraft, Inc. 0201AF (0603) Series Wirewound Ferrite Beads 0201AF-910 0201AF-910XKRW

Description
Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Higher performance than other surface-mount ferrite beads High impedance across a wide bandwidth; up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications – as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications
Request a Quote
Description
Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Higher performance than other surface-mount ferrite beads High impedance across a wide bandwidth; up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications – as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0201AF-910XKRW is a surface-mount wirewound ferrite bead in a 0201 (0603) package, designed to eliminate high-frequency noise in power supplies and provide RF signal isolation. It has a typical impedance of 437.4 ohms at 900 MHz, an inductance of 91 nH ±10%, a self-resonant frequency of 2350 MHz, a maximum DC resistance of 0.370 ohms, and a rated current of 200 mA at a 15°C temperature rise. The part operates from -40°C to +85°C ambient with a maximum part temperature of +100°C, and meets AEC-Q200 qualifications. It features ferrite construction with heavy-gauge wire for high current handling, is halogen-free, RoHS compliant, and mounted on 8 mm wide paper tape with 2 mm pocket spacing on 7-inch reels of 2000 pieces.

Datasheet Summary
Powered by GS/AI

The 0201AF-910XKRW is a surface-mount wirewound ferrite bead in a 0201 (0603) package, designed to eliminate high-frequency noise in power supplies and provide RF signal isolation. It has a typical impedance of 437.4 ohms at 900 MHz, an inductance of 91 nH ±10%, a self-resonant frequency of 2350 MHz, a maximum DC resistance of 0.370 ohms, and a rated current of 200 mA at a 15°C temperature rise. The part operates from -40°C to +85°C ambient with a maximum part temperature of +100°C, and meets AEC-Q200 qualifications. It features ferrite construction with heavy-gauge wire for high current handling, is halogen-free, RoHS compliant, and mounted on 8 mm wide paper tape with 2 mm pocket spacing on 7-inch reels of 2000 pieces.

Suppliers

Company
Product
Description
Supplier Links
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Cary, IL, USA
0201AF (0603) Series Wirewound Ferrite Beads
0201AF-910 0201AF-910XKRW
0201AF (0603) Series Wirewound Ferrite Beads 0201AF-910 0201AF-910XKRW
Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Higher performance than other surface-mount ferrite beads High impedance across a wide bandwidth; up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications – as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications

Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals.

  • Higher performance than other surface-mount ferrite beads
  • High impedance across a wide bandwidth; up to GHz band
  • Ferrite construction and heavy gauge wire for high current handling
  • Extremely low DCR for high current applications – as low as 0.15 Ohms
  • Eliminates high frequency noise in power supplies or RF signal isolation applications
Supplier's Site Datasheet
0201AF (0603) Ferrite Chip Inductors - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Cary, IL, USA
0201AF (0603) Ferrite Chip Inductors
0201AF-910 0201AF-910XKRW
0201AF (0603) Ferrite Chip Inductors 0201AF-910 0201AF-910XKRW
Our 0201AF Series wirewound ferrite core chip inductors offer very high inductance values in 0201 size – up to 200 nH. They are optimized for RF isolation in applications ranging from 900 MHz to 9 GHz. The low-loss ferrite construction creates high impedance, high current handling, and low DCR in a tiny package. Optimized for RF isolation in applications ranging from 900 MHz to 9 GHz High inductance values for 0201 inductors, up to 200 nH Ferrite construction for high impedance and high current handling Low DCR – as low as 0.15 Ohms Low losses for low frequency filter applications

Our 0201AF Series wirewound ferrite core chip inductors offer very high inductance values in 0201 size – up to 200 nH. They are optimized for RF isolation in applications ranging from 900 MHz to 9 GHz. The low-loss ferrite construction creates high impedance, high current handling, and low DCR in a tiny package.

  • Optimized for RF isolation in applications ranging from 900 MHz to 9 GHz
  • High inductance values for 0201 inductors, up to 200 nH
  • Ferrite construction for high impedance and high current handling
  • Low DCR – as low as 0.15 Ohms
  • Low losses for low frequency filter applications
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0201AF-910 0201AF-910XKRW 0201AF-910 0201AF-910XKRW
Product Name 0201AF (0603) Series Wirewound Ferrite Beads 0201AF (0603) Ferrite Chip Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.0910 microH 0.0910 microH
DCR 0.3700 ohms 0.3700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-771 0402DF-771XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details