EPCOS AG Fixed Inductors B82422A3560K108

Description
56nH Unshielded Wirewound Inductor 500mA 200mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 500mA 200mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3560K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3560K108-ND
Fixed Inductors B82422A3560K108-ND
56nH Unshielded Wirewound Inductor 500mA 200mOhm Max 2-SMD, J-Lead

56nH Unshielded Wirewound Inductor 500mA 200mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82422A3560K108-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers