EPCOS AG Fixed Inductors B82422A3471J100

Description
470nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82422A3471J100TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

470nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A3471J100CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

470nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A3471J100DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

470nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.47uH 1MHz 0.15A Inductor and Choke - 71-B82422A3471J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 1MHz 0.15A Inductor and Choke
71-B82422A3471J100
Automotive 0.47uH 1MHz 0.15A Inductor and Choke 71-B82422A3471J100
Inductor RF Molded Wirewound 0.47uH 5% 1MHz 22Q-Factor Ceramic 0.15A 2.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3471J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 1MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 1MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3471J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.47uH 5% 1MHz 22Q-Factor Ceramic 0.15A 2.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3471J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 1MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 1MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3471J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422A3471J100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82422A3471J100
Fixed Inductors B82422A3471J100
FIXED IND 470NH 150MA 2.2OHM SMD

FIXED IND 470NH 150MA 2.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82422A3471J100TR-ND 71-B82422A3471J100 B82422A3471J100
Product Name Fixed Inductors Automotive 0.47uH 1MHz 0.15A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details