Inductor RF Molded Wirewound 0.047uH 10% 10MHz 26Q-Factor Ceramic 0.51A 0.19Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3470K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 10MHz, 0.51A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 10MHz, 0.51A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3470K100 can be used for catalog matching and distributor lookup.
47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead
47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead
47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82422A3470K100 | 495-1717-2-ND |
| Product Name | Automotive 0.047uH 10MHz 0.51A Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | RF | |
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Q Factor | 26 | 26 |