EPCOS AG 2.2mH 100KHz 180mA Inductor and Choke B82144B1225J000

Description
RF Choke Drum Core 2.2mH 5% 100KHz 60Q-Factor Ferrite 180mA 9.5Ohm DCR RDL T/R Product overview: B82144B1225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2mH, 100KHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2mH, 100KHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1225J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 2.2mH 5% 100KHz 60Q-Factor Ferrite 180mA 9.5Ohm DCR RDL T/R Product overview: B82144B1225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2mH, 100KHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2mH, 100KHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1225J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2mH 100KHz 180mA Inductor and Choke - 71-B82144B1225J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2mH 100KHz 180mA Inductor and Choke
71-B82144B1225J000
2.2mH 100KHz 180mA Inductor and Choke 71-B82144B1225J000
RF Choke Drum Core 2.2mH 5% 100KHz 60Q-Factor Ferrite 180mA 9.5Ohm DCR RDL T/R Product overview: B82144B1225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2mH, 100KHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2mH, 100KHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1225J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 2.2mH 5% 100KHz 60Q-Factor Ferrite 180mA 9.5Ohm DCR RDL T/R Product overview: B82144B1225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2mH, 100KHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2mH, 100KHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1225J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82144B1225J000
Product Name 2.2mH 100KHz 180mA Inductor and Choke
Mounting Option Through Hole
Technology RF Choke
Core Material Ferrite
Inductance Tolerance 5 (+/- %)
Q Factor 60
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details