EPCOS AG 47uH 100KHz 0.8A Inductor and Choke B82144A2473J000

Description
RF Choke Drum Core 47uH 5% 100KHz 40Q-Factor Ferrite 0.8A 0.5Ohm DCR AXL T/R Product overview: B82144A2473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2473J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 47uH 5% 100KHz 40Q-Factor Ferrite 0.8A 0.5Ohm DCR AXL T/R Product overview: B82144A2473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2473J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47uH 100KHz 0.8A Inductor and Choke - 71-B82144A2473J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 100KHz 0.8A Inductor and Choke
71-B82144A2473J000
47uH 100KHz 0.8A Inductor and Choke 71-B82144A2473J000
RF Choke Drum Core 47uH 5% 100KHz 40Q-Factor Ferrite 0.8A 0.5Ohm DCR AXL T/R Product overview: B82144A2473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2473J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 47uH 5% 100KHz 40Q-Factor Ferrite 0.8A 0.5Ohm DCR AXL T/R Product overview: B82144A2473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5622-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5622-2-ND
Fixed Inductors 495-5622-2-ND
47µH Unshielded Wirewound Inductor 800mA 500mOhm Max Axial

47µH Unshielded Wirewound Inductor 800mA 500mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5622-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5622-1-ND
Fixed Inductors 495-5622-1-ND
47µH Unshielded Wirewound Inductor 800mA 500mOhm Max Axial

47µH Unshielded Wirewound Inductor 800mA 500mOhm Max Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 47 H, 5%, 0.5 Ohm, 800 Ma Rohs Compliant Epcos - 07H9424 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 47 H, 5%, 0.5 Ohm, 800 Ma Rohs Compliant Epcos
07H9424
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 47 H, 5%, 0.5 Ohm, 800 Ma Rohs Compliant Epcos 07H9424
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 47 H, 5%, 0.5 ohm, 800 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 47 H, 5%, 0.5 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 47 H, 5%, 0.5 Ohm, 800 Ma Rohs Compliant Epcos - 94W7722 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 47 H, 5%, 0.5 Ohm, 800 Ma Rohs Compliant Epcos
94W7722
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 47 H, 5%, 0.5 Ohm, 800 Ma Rohs Compliant Epcos 94W7722
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 47 H, 5%, 0.5 ohm, 800 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 47 H, 5%, 0.5 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144A2473J000 495-5622-2-ND 07H9424
Product Name 47uH 100KHz 0.8A Inductor and Choke Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 47 H, 5%, 0.5 Ohm, 800 Ma Rohs Compliant Epcos
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details