EPCOS AG Fixed Inductors B82144A2106J000

Description
10mH Unshielded Wirewound Inductor 60mA 42Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 60mA 42Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5615-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5615-1-ND
Fixed Inductors 495-5615-1-ND
10mH Unshielded Wirewound Inductor 60mA 42Ohm Max Axial

10mH Unshielded Wirewound Inductor 60mA 42Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5615-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5615-2-ND
Fixed Inductors 495-5615-2-ND
10mH Unshielded Wirewound Inductor 60mA 42Ohm Max Axial

10mH Unshielded Wirewound Inductor 60mA 42Ohm Max Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 10 Mh, 5%, 42 Ohm, 60 Ma Rohs Compliant Epcos - 13J1385 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 10 Mh, 5%, 42 Ohm, 60 Ma Rohs Compliant Epcos
13J1385
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 10 Mh, 5%, 42 Ohm, 60 Ma Rohs Compliant Epcos 13J1385
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 10 mH, 5%, 42 ohm, 60 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 10 mH, 5%, 42 ohm, 60 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5615-1-ND 13J1385
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 10 Mh, 5%, 42 Ohm, 60 Ma Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details