Manufacturer: EPCOS (TDK)
Win Source Part Number: 846616-B82111B0000C0
Series: B82111B
Features: 5 µH Inductor 10 A
Package: Bulk
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-5584-2-ND, B82111BC21, B82111B C 21, B82111BC21-ND, 495-5584-2, 495-5584
5µH Unshielded Wirewound Inductor 10A 5mOhm Axial
VHF Choke Wirewound 5uH 20% 1MHz Ferrite 10A 0.005Ohm DCR AXL Bulk Product overview: B82111B0000C021 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uH, 1MHz, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5uH, 1MHz, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111B0000C021 can be used for catalog matching and distributor lookup.
INDUCTOR,VHF CHOKE,5UH,10A,20%,17
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 846616-B82111B0000C021 | 495-5584-ND | 71-B82111B0000C021 | 06J0263 |
| Product Name | Fixed Inductors - B82111B0000C021 | Fixed Inductors | 5uH 1MHz 10A Inductor and Choke | Inductor,vhf Choke,5Uh,10A,20%,175Mhz; Product Range Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Through Hole | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |