Cap Film Suppression Y1 0.0022uF 500VAC PP 20% (18 X 7 X 12.5mm) Radial 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B81123C1222M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1222M289 can be used for catalog matching and distributor lookup.
2200pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
2200pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
CAP FILM 2200PF 20% 500VAC RAD
SUPPRESSION CAP, 2200PF, CLASS Y1, 500V ROHS COMPLIANT: YES
CAP FILM 2200PF 20% 500VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B81123C1222M289 | 495-76974-3-ND | B81123C1222M289 | 76AH9173 | B81123C1222M289 |
| Product Name | Automotive 0.0022uF Capacitor | Film Capacitors | Film Capacitors | Suppression Cap, 2200Pf, Class Y1, 500V Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVAC | 500 volts | 500 volts | 500 volts | ||
| Packing Method | Ammo | Tape Reel | Tape Reel | Tape Reel; Cut Tape (CT)Tape & Box (TB) |