EPCOS AG Film Capacitors B81123C1152M189

Description
1500pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B81123C1152M189TR-ND - DigiKey
Thief River Falls, MN, United States
1500pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

1500pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B81123C1152M189CT-ND - DigiKey
Thief River Falls, MN, United States
1500pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

1500pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0015uF Capacitor
62-B81123C1152M189
Automotive 0.0015uF Capacitor 62-B81123C1152M189
Cap Film Suppression Y1 0.0015uF 500VAC PP 20% (18 X 6 X 11mm) Radial 15mm 110°C Automotive AEC-Q200 T/R Product overview: B81123C1152M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1152M189 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y1 0.0015uF 500VAC PP 20% (18 X 6 X 11mm) Radial 15mm 110°C Automotive AEC-Q200 T/R Product overview: B81123C1152M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1152M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 1500Pf, Class Y1, 500V Rohs Compliant Epcos - 76AH9172 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, Class Y1, 500V Rohs Compliant Epcos
76AH9172
Suppression Cap, 1500Pf, Class Y1, 500V Rohs Compliant Epcos 76AH9172
SUPPRESSION CAP, 1500PF, CLASS Y1, 500V ROHS COMPLIANT: YES

SUPPRESSION CAP, 1500PF, CLASS Y1, 500V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap Film Suppression Y1 0.0015uF 250VAC PP 20% (18 X 6 X 11mm) Radial 15mm 100C T/R - 3410-B81123C1152M189 - Utmel Electronic Limited
Hong Kong, China
Cap Film Suppression Y1 0.0015uF 250VAC PP 20% (18 X 6 X 11mm) Radial 15mm 100C T/R
3410-B81123C1152M189
Cap Film Suppression Y1 0.0015uF 250VAC PP 20% (18 X 6 X 11mm) Radial 15mm 100C T/R 3410-B81123C1152M189
Cap Film Suppression Y1 0.0015uF 250VAC PP 20% (18 X 6 X 11mm) Radial 15mm 100C T/R

Cap Film Suppression Y1 0.0015uF 250VAC PP 20% (18 X 6 X 11mm) Radial 15mm 100C T/R

Supplier's Site
Film Capacitors - B81123C1152M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B81123C1152M189
Film Capacitors B81123C1152M189
CAP FILM 1500PF 20% 500VAC RAD

CAP FILM 1500PF 20% 500VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B81123C1152M189
CAP FILM 1500PF 20% 500VAC RAD

CAP FILM 1500PF 20% 500VAC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B81123C1152M189TR-ND 62-B81123C1152M189 76AH9172 3410-B81123C1152M189 B81123C1152M189 B81123C1152M189
Product Name Film Capacitors Automotive 0.0015uF Capacitor Suppression Cap, 1500Pf, Class Y1, 500V Rohs Compliant Epcos Cap Film Suppression Y1 0.0015uF 250VAC PP 20% (18 X 6 X 11mm) Radial 15mm 100C T/R Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 100 C (-40 to 212 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PSB252K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C17AH1R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details