EPCOS AG Fixed Inductors B78148S1824J000

Description
820µH Unshielded Wirewound Inductor 140mA 12Ohm Max Radial
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 140mA 12Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1824J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1824J000-ND
Fixed Inductors B78148S1824J000-ND
820µH Unshielded Wirewound Inductor 140mA 12Ohm Max Radial

820µH Unshielded Wirewound Inductor 140mA 12Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1824J000-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details