820µH Unshielded Wirewound Inductor 140mA 12Ohm Max Axial
820µH Unshielded Wirewound Inductor 140mA 12Ohm Max Axial
INDUCTOR, 820UH, 0.14A, 1.6MHZ, AXIAL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75947-2-ND | 73AJ2445 |
| Product Name | Fixed Inductors | Inductor, 820Uh, 0.14A, 1.6Mhz, Axial Rohs Compliant Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |