27µH Unshielded Wirewound Inductor 530mA 830mOhm Max Axial
FIXED IND 27UH 530MA 830 MOHM TH
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B78108S1273K009TB-ND | 495-B78108S1273K009CT-ND |
| Product Name | Fixed Inductors | Fixed Inductors |
| Mounting Option | Through Hole | Through Hole |
| Technology | Wirewound | Wirewound |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.8300 ohms | 0.8300 ohms |