EPCOS AG Fixed Inductors B78108E1331M009

Description
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76021-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76021-1-ND
Fixed Inductors 495-76021-1-ND
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial

330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76021-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76021-3-ND
Fixed Inductors 495-76021-3-ND
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial

330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial

Buy Now Datasheet
5.3A 23 MOHM Inductor and Choke - 71-B78108E1331M009 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3A 23 MOHM Inductor and Choke
71-B78108E1331M009
5.3A 23 MOHM Inductor and Choke 71-B78108E1331M009
FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78108E1331M009 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1331M009 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78108E1331M009 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1331M009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76021-1-ND 495-76021-3-ND 71-B78108E1331M009
Product Name Fixed Inductors Fixed Inductors 5.3A 23 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details