B72590D0200H060 is a high-speed CeraDiode in a 0402/1005 package, designed for transient voltage suppression in high-speed data lines. It has a maximum rated voltage of 20 V, a clamping voltage of 80 V at 1 A, and a capacitance of 10 pF at 1 MHz. The device is a single-component ESD protector with no semiconductor diode equivalent, intended for applications requiring low capacitance and fast response. It is tape-reel packaged on a 180 mm cardboard reel with a 10,000-piece packing unit. This part is listed as withdrawn with a last shipment date of April 8, 2022.
VARISTOR 0402 Product overview: B72590D0200H060 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72590D0200H060 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-B72590D0200H060 |
| Product Name | Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |