EPCOS AG 18V 200A Circuit Protection Fuse B72520T0110K062

Description
VARISTOR 18V 200A 1206 Product overview: B72520T0110K062 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 18V, 200A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72520T0110K062 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VARISTOR 18V 200A 1206 Product overview: B72520T0110K062 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 18V, 200A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72520T0110K062 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B72520T0110K062 is a multilayer varistor (MLV) in the CT series, packaged in a 1206 case size, designed for transient voltage suppression in circuit protection applications. It has a maximum RMS operating voltage of 14 V, a DC voltage rating of 14 V, and can withstand an 8/20 µs surge current of 200 A with a maximum energy absorption of 500 mJ. The device operates at temperatures up to +125 °C and features a ±10% tolerance on varistor voltage. It is supplied on 180-mm reels with a packing unit of 3000 pieces. This part is part of a standardized series with nickel barrier termination and is applicable for industrial and automotive electronics.

Datasheet Summary
Powered by GS/AI

The B72520T0110K062 is a multilayer varistor (MLV) in the CT series, packaged in a 1206 case size, designed for transient voltage suppression in circuit protection applications. It has a maximum RMS operating voltage of 14 V, a DC voltage rating of 14 V, and can withstand an 8/20 µs surge current of 200 A with a maximum energy absorption of 500 mJ. The device operates at temperatures up to +125 °C and features a ±10% tolerance on varistor voltage. It is supplied on 180-mm reels with a packing unit of 3000 pieces. This part is part of a standardized series with nickel barrier termination and is applicable for industrial and automotive electronics.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 200A Circuit Protection Fuse
48-B72520T0110K062
18V 200A Circuit Protection Fuse 48-B72520T0110K062
VARISTOR 18V 200A 1206 Product overview: B72520T0110K062 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 18V, 200A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72520T0110K062 can be used for catalog matching and distributor lookup.

VARISTOR 18V 200A 1206 Product overview: B72520T0110K062 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 18V, 200A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72520T0110K062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 48-B72520T0110K062
Product Name 18V 200A Circuit Protection Fuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers