Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
EPCOS AG
B72520G0350K062 -- VARISTOR, AEC-Q200, MLV, 90V, 1206 ROHS COMPLIANT EPCOS
EPCOS AG
Varistor, Aec-Q200, Mlv, 90V, 1206 Rohs Compliant Epcos
B72520G0350K062
Description
VARISTOR, AEC-Q200, MLV, 90V, 1206 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 90V, 1206 ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 90V, 1206 Rohs Compliant Epcos
71AH2565
Varistor, Aec-Q200, Mlv, 90V, 1206 Rohs Compliant Epcos
71AH2565
VARISTOR, AEC-Q200, MLV, 90V, 1206 ROHS COMPLIANT: YES
VARISTOR, AEC-Q200, MLV, 90V, 1206 ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Diodes
Product Number
71AH2565
Product Name
Varistor, Aec-Q200, Mlv, 90V, 1206 Rohs Compliant Epcos
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
QPL High Voltage Diode
JANTX1N6517
Specs
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
V
F
8 volts
View Details
Rochester Electronics
Diodes, Rectifiers - Single - 1N4938
1N4938
Specs
Diode Type
Diode 200 V
View Details
Skyworks Solutions, Inc.
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips
DMJ2990-000
Specs
Diode Type
Schottky
Diode Applications
Mixer
View Details
3
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: YG902C2R
Specs
Diode Applications
Rectifier
V
F
0.9500 volts
I
R
0.1000 mA
View Details