Axial-lead hermetic high voltage diodes for military applications, rated for 5000 V reverse voltage and 1.00 A average rectified current, with a maximum forward voltage of 1.0 V at 1.00 A, reverse recovery time of 70 ns, and junction capacitance of 16.0 pF at 25°C. The part is available in case styles with lead lengths from 0.290 in. to 0.350 in. and operates from -65°C to +175°C. Identified as JANTX and JANTXV qualified.
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV.
Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | JANTX1N6517 |
| Product Name | QPL High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded |
| VF | 8 volts |