EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72260B0231K001

Description
VARISTOR 360V 70KA ENCASED DISC
Datasheet
Description
VARISTOR 360V 70KA ENCASED DISC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72260B0231K001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72260B0231K001
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72260B0231K001
VARISTOR 360V 70KA ENCASED DISC

VARISTOR 360V 70KA ENCASED DISC

Supplier's Site
Varistor, Metal Oxide, 595V, Block; Voltage Rating Vac Epcos - 80Y4630 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 595V, Block; Voltage Rating Vac Epcos
80Y4630
Varistor, Metal Oxide, 595V, Block; Voltage Rating Vac Epcos 80Y4630
VARISTOR, METAL OXIDE, 595V, BLOCK; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 595V, BLOCK; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number B72260B0231K001 80Y4630
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Metal Oxide, 595V, Block; Voltage Rating Vac Epcos
Package Chassis Mount
Unlock Full Specs
to access all available technical data