Manufacturer: ON Semiconductor
Win Source Part Number: 935848-SZ2841T3G
Series: *
Features: Clamp Ipp Tvs Diode
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.4000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 935848-SZ2841T3G |
| Product Name | TVS - TVS - Diodes - SZ2841T3G |