Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
MMBZ6V2AT-Q/SOT23/TO
MMBZ6V2AT-Q/SOT23/TO
MMBZ6V2AT-Q/SOT23/TO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ6V2AT-QR | 1727-MMBZ6V2AT-QRCT-ND |
| Product Name | Low capacitance unidirectional double ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 3 volts | |
| IR | 0.2000 mA | |
| Tj | 150 C (302 F) | 150 C (302 F) |