EPCOS AG Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos B72232B0151K001

Description
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:HighE Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:25kA; Capacitance:3700pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:HighE Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:25kA; Capacitance:3700pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos - 92H2078 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos
92H2078
Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos 92H2078
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:HighE Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:25kA; Capacitance:3700pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:HighE Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:25kA; Capacitance:3700pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92H2078
Product Name Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details