EPCOS AG Varistor, Mov, 680V, Disc 30Mm Rohs Compliant Epcos B72230M0421M401

Description
VARISTOR, MOV, 680V, DISC 30MM ROHS COMPLIANT: YES
Description
VARISTOR, MOV, 680V, DISC 30MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, MOV, 680V, Disc 30mm is a thermal protective varistor designed for surge protection applications. It is suitable for use in AC/DC distribution, inverters, uninterruptible power supplies (UPS), telecommunications, and household applications. This component can handle high peak surge currents of up to 25 kA and has a short-circuit current rating (SCCR) of up to 200 kA. It is UL1449 recognized as Type 1CA and complies with UL1449-4 and IEC61643-11 standards. The varistor features a compact size with a patented over-molding design, making it a versatile choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Varistor, MOV, 680V, Disc 30mm is a thermal protective varistor designed for surge protection applications. It is suitable for use in AC/DC distribution, inverters, uninterruptible power supplies (UPS), telecommunications, and household applications. This component can handle high peak surge currents of up to 25 kA and has a short-circuit current rating (SCCR) of up to 200 kA. It is UL1449 recognized as Type 1CA and complies with UL1449-4 and IEC61643-11 standards. The varistor features a compact size with a patented over-molding design, making it a versatile choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 680V, Disc 30Mm Rohs Compliant Epcos - 71AH2555 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 680V, Disc 30Mm Rohs Compliant Epcos
71AH2555
Varistor, Mov, 680V, Disc 30Mm Rohs Compliant Epcos 71AH2555
VARISTOR, MOV, 680V, DISC 30MM ROHS COMPLIANT: YES

VARISTOR, MOV, 680V, DISC 30MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 71AH2555
Product Name Varistor, Mov, 680V, Disc 30Mm Rohs Compliant Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222398 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Surface Mount Limiter Diode - CLA4611-085LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details