EPCOS AG Varistor, 135V, 14Mm Disc; Voltage Rating Vac Epcos B72214S400K101

Description
VARISTOR, 135V, 14mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 135V, 14mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 135V, 14Mm Disc; Voltage Rating Vac Epcos - 05J9479 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 135V, 14Mm Disc; Voltage Rating Vac Epcos
05J9479
Varistor, 135V, 14Mm Disc; Voltage Rating Vac Epcos 05J9479
VARISTOR, 135V, 14mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 135V, 14mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9479
Product Name Varistor, 135V, 14Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Surface Mount Limiter Diode - SMP1330-085LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details